Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.00
|
184
in stock
|
Buy Now | |
RS Americas
from US$46.28
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$49.41
|
20
in stock
|
Buy Now | |
element14
from US$54.01
|
20
in stock
|
Buy Now | |
Farnell
from US$52.04
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$36.94
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$48.24
|
-
|
Buy Now | |
Relay Specialties
from US$45.60
|
-
|
Buy Now |
Sensing Range Max | 6mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | NPN |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Product Range | - |
Capacitive Sensor, NPN NO 24V | RS |
Sensor, Capacitive Proximity, Npn-No, 6Mm | Newark Electronics |
SENSOR, CAPACITIVE PROXIMITY, NPN-NO, 6MM | element14 |
Sensor: capacitive | Transfer Multisort Elektronik |
Sensor, Capacitive Proximity | Carlton-Bates |
CAP PROX PL FP NPN NO 24V CAB | Relay Specialties |
Where can I find additional details, specifications and documents for a CD50CNF06NO?
Additional datasheets, footprints and schematics for CD50CNF06NO are listed on our Part Details page. You can also find images and similar parts to CD50CNF06NO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD50CNF06NO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD50CNF06NO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD50CNF06NO fall under?
The CD50CNF06NO is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CD50CNF06NO when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD50CNF06NO you can contact the distributor directly for product support, shipping queries etc.
Is the CD50CNF06NO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD50CNF06NO have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD50CNF06NO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD50CNF06NO often in real-time on the comparison pages.
What if I can't find stock of CD50CNF06NO?
You can fill out our help required form which you can use to request a quote for CD50CNF06NO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.