Logic Family / Base Number | CD4555 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 4Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4555, 4555 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Applications | Code Conversion Decoding Demultiplexing Memory Chip-Enable Selection |
Logic IC Function | Dual Binary to 1-of-4 Decoder / Demultiplexer with Outputs High on Select |
Operating Temperature Range | -55°C to +125°C |
Ratio | 1 |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
IC DECODER/DEMUX DUAL 2-TO-4 16-PIN SOIC | Dan-Mar Components |
Logic, Dual 1Of4 Decdr/Demux, 16Soic | Newark Electronics |
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a CD4555BM?
Additional datasheets, footprints and schematics for CD4555BM are listed on our Part Details page. You can also find images and similar parts to CD4555BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4555BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4555BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4555BM fall under?
The CD4555BM is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD4555BM when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4555BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4555BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4555BM have stock available?
There is no stock from authorised distributors for CD4555BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4555BM often in real-time on the comparison pages.
What if I can't find stock of CD4555BM?
You can fill out our help required form which you can use to request a quote for CD4555BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.