Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
9,725
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,374
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1,013
in stock
|
Buy Now | |
element14
from US$0.18
|
1,013
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,013
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
100
in stock
|
Buy Now | |
Texas Instruments
from US$0.13
|
-
|
Buy Now |
Frequency | 6MHz |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Prog Timer IC, CD4541BM96 | RS |
Timer, 6Mhz, 18V, Soic-14 | Newark Electronics |
TIMER, 6MHZ, 18V, SOIC-14 | element14 |
Digital Timer Progr. SO14 | Schukat Electronic |
CMOS Programmable Timer - High Voltage Type (20V Rating) | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4541BM96?
Additional datasheets, footprints and schematics for CD4541BM96 are listed on our Part Details page. You can also find images and similar parts to CD4541BM96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4541BM96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4541BM96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4541BM96 fall under?
The CD4541BM96 is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to CD4541BM96 when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4541BM96 you can contact the distributor directly for product support, shipping queries etc.
Is the CD4541BM96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4541BM96 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4541BM96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4541BM96 often in real-time on the comparison pages.
What if I can't find stock of CD4541BM96?
You can fill out our help required form which you can use to request a quote for CD4541BM96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.