Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 6MHz |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock External Input | Yes |
Count Max | 16 |
Logic Case Style | SOIC |
Logic IC Base Number | 4541 |
Logic IC Function | Programmable Timer |
No. of Timers | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Digital Timer Progr. SO14 | Schukat Electronic |
Logic, Programmable Timer, 14Soic | Newark Electronics |
CMOS Programmable Timer - High Voltage Type (20V Rating) | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4541BM?
Additional datasheets, footprints and schematics for CD4541BM are listed on our Part Details page. You can also find images and similar parts to CD4541BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4541BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4541BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4541BM fall under?
The CD4541BM is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to CD4541BM when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4541BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4541BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4541BM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for CD4541BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4541BM often in real-time on the comparison pages.
What if I can't find stock of CD4541BM?
You can fill out our help required form which you can use to request a quote for CD4541BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.