Frequency | 5MHz |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Digital IC Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Clock External Input | Yes |
Logic Case Style | DIP |
Logic IC Base Number | 4536 |
Logic IC Function | Programmable Timer |
No. of Timers | 1 |
Operating Mode | Monostable |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS Programmable Timer | Texas Instruments |
IC PROGRAMMABLE TIMER SINGLE 16-PIN PDIP | Dan-Mar Components |
IC: digital | Transfer Multisort Elektronik |
16 Lead Pdip Rohs Compliant: Yes |TEXAS INSTRUMENTS CD4536BE. | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4536BE .?
Additional datasheets, footprints and schematics for CD4536BE . are listed on our Part Details page. You can also find images and similar parts to CD4536BE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4536BE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4536BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4536BE . fall under?
The CD4536BE . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to CD4536BE . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4536BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4536BE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4536BE . have stock available?
Authorised distributors including Texas Instruments and Avnet America have stock available or on a lead time for CD4536BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4536BE . often in real-time on the comparison pages.
What if I can't find stock of CD4536BE .?
You can fill out our help required form which you can use to request a quote for CD4536BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.