No distributors results available
View Full Pricing & Stock ComparisonFrequency | 2.5MHz |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Digital IC Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | SOIC |
Logic IC Base Number | 4521 |
Logic IC Function | 24-Stage Frequency Divider |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CD4521BM?
Additional datasheets, footprints and schematics for CD4521BM are listed on our Part Details page. You can also find images and similar parts to CD4521BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4521BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4521BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4521BM fall under?
The CD4521BM is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to CD4521BM when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4521BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4521BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4521BM have stock available?
There is no stock from authorised distributors for CD4521BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4521BM often in real-time on the comparison pages.
What if I can't find stock of CD4521BM?
You can fill out our help required form which you can use to request a quote for CD4521BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.