CD4520BM96 . Part Information
Details for CD4520BM96 . by Texas Instruments
Semiconductors - ICs > Logic > Counters

Buy CD4520BM96 Directly from Texas Instruments (5976 in stock) at $0.1060
Part Downloads

Part Specifications
Logic Family / Base Number | CD4520 |
Counter Type | Binary Up |
Clock Frequency | 8MHz |
Count Maximum | 15 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4520 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- COUNTER, DUAL, BINARY, 4 STAGE, SOIC-16 | Newark Electronics
- CMOS Dual Binary Up-Counter | Texas Instruments
Viewing Distributors for CD4520BM96 .
Loading...
Loading Results for CD4520BM96 .