No. of Inputs | 6 |
---|---|
Output Current | 6.8mA |
Propagation Delay | 140ns |
No. of Pins | 16Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 5V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Base Number | 4504 |
Logic IC Function | Hex Voltage Level Shifter for TTL to CMOS and CMOS to CMOS Operation |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 5V to 18V |
Termination Type | Surface Mount Device |
CMOS Hex Voltage-Level Shifter for TTL-to-CMOS or CMOS-to-CMOS Operation | Texas Instruments |
LOGIC, HEX VOLT-LVL SHIFTER, 16TSSOP | Farnell |
Logic, Hex Volt-Lvl Shifter, 16Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4504BPW .?
Additional datasheets, footprints and schematics for CD4504BPW . are listed on our Part Details page. You can also find images and similar parts to CD4504BPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4504BPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4504BPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4504BPW . fall under?
The CD4504BPW . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to CD4504BPW . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4504BPW . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4504BPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4504BPW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD4504BPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4504BPW . often in real-time on the comparison pages.
What if I can't find stock of CD4504BPW .?
You can fill out our help required form which you can use to request a quote for CD4504BPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.