CD4503BM . Part Information
Details for CD4503BM . by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Downloads


Part Specifications
Logic Family / Base Number | CD4503 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4503, 4503 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Hex Non-Inverting Buffer with 3-State Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC: digital; HEX,buffer; Channels: 6; IN: 6; SMD; SO16; Series: 4000B | Transfer Multisort Elektronik
- 6-ch, 3-V to 18-V buffers | Texas Instruments
Viewing Distributors for CD4503BM .
Loading...
Loading Results for CD4503BM .