CD4502BE . Part Information
Details for CD4502BE . by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.5460 |
10 | 0.4680 |
50 | 0.4300 |
100 | 0.3920 |
250 | 0.3540 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD4502 |
Logic Device Type | Buffer Inverting |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4502, 4502 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Hex Inverter / Buffer with 3-State Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Alternative Part Descriptions
- LOGIC, BUFF HEX INVERTING, 16DIP; Logic Family / Base Number:CD4502; Logic Device Type:Buffer, Inverting; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD4502BE .?
Additional datasheets, footprints and schematics for CD4502BE . are listed in our Part Details tab. You can also find the CD4502BE . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4502BE . in the Pricing & Inventory tab next to part details. You can view CD4502BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4502BE . fall under?
The CD4502BE . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD4502BE . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4502BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4502BE . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD4502BE . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD4502BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4502BE . often in real-time on the comparison pages.
What if I can't find stock of CD4502BE .?
You can fill out our help required form which you can use to request a quote for CD4502BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.