Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Series Connected - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.8kV |
Gate Trigger Current Max Igt | 100mA |
Current It av | 90A |
Holding Current Max Ih | - |
Scr/Rectifier, Modules, 90A, 1.6Kv, Pow-R-Blok | Newark Electronics |
SCR / RECTIFIER, MODULES, 90A, 1.6KV, POW-R-BLOK | element14 |
Where can I find additional details, specifications and documents for a CD421690C?
Additional datasheets, footprints and schematics for CD421690C are listed on our Part Details page. You can also find images and similar parts to CD421690C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD421690C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD421690C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD421690C fall under?
The CD421690C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to CD421690C when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD421690C you can contact the distributor directly for product support, shipping queries etc.
Is the CD421690C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD421690C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CD421690C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD421690C often in real-time on the comparison pages.
What if I can't find stock of CD421690C?
You can fill out our help required form which you can use to request a quote for CD421690C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.