CD411699C Semiconductors - Discretes by Powerex

RECTIFIER MODULES 100A 1.6KV POW-R-BLOK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$29.91


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$29.91
94
Buy Now
Logo for element14 element14 US$36.31
94
Buy Now
Logo for Richardson RFPD Richardson RFPD -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Repetitive Reverse Voltage Vrrm Max 1.6kV
Forward Current If(AV) 100A
Forward Voltage VF Max 1.55V
Diode Module Configuration Dual Series
Product Range -
No. of Phases Single Phase

Alternative Descriptions

Rectifier, Modules, 100A, 1.6Kv, Pow-R-Blok | Newark Electronics
DIODE MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD411699C?

Additional datasheets, footprints and schematics for CD411699C are listed on our Part Details page. You can also find images and similar parts to CD411699C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD411699C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD411699C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD411699C fall under?

The CD411699C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to CD411699C when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD411699C you can contact the distributor directly for product support, shipping queries etc.

Is the CD411699C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD411699C have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for CD411699C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD411699C often in real-time on the comparison pages.

What if I can't find stock of CD411699C?

You can fill out our help required form which you can use to request a quote for CD411699C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay