Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4085 |
---|---|
Logic Type | AND / OR / INVERTER |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4085, 4085 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | 2-Input AND-OR-Inverter Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Logic, 2-In And-Or-Inv Gate, 14Dip | Newark Electronics |
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4085BE .?
Additional datasheets, footprints and schematics for CD4085BE . are listed on our Part Details page. You can also find images and similar parts to CD4085BE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4085BE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4085BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4085BE . fall under?
The CD4085BE . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4085BE . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4085BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4085BE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4085BE . have stock available?
Authorised distributors including Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for CD4085BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4085BE . often in real-time on the comparison pages.
What if I can't find stock of CD4085BE .?
You can fill out our help required form which you can use to request a quote for CD4085BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.