CD4082BM Part Information
Details for CD4082BM by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0000 |
10 | 0.9130 |
50 | 0.8540 |
100 | 0.7070 |
250 | 0.6600 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD4082 |
Logic Type | AND |
Output Current | 6.8mA |
No. of Inputs | 4 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4082, 4082 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Dual 4-Input AND Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, DUAL 4-IN AND GATE, 14SOIC; Logic Family / Base Number:CD4082; Logic Type:AND; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD4082BM?
Additional datasheets, footprints and schematics for CD4082BM are listed in our Part Details tab. You can also find the CD4082BM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4082BM in the Pricing & Inventory tab next to part details. You can view CD4082BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4082BM fall under?
The CD4082BM is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4082BM when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4082BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4082BM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD4082BM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD4082BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4082BM often in real-time on the comparison pages.
What if I can't find stock of CD4082BM?
You can fill out our help required form which you can use to request a quote for CD4082BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.