CD4077BM . Part Information
Details for CD4077BM . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1600 |
10 | 1.0400 |
50 | 0.9860 |
100 | 0.8100 |
250 | 0.7560 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD4077 |
Logic Type | XNOR |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4077, 4077 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4077 |
IC Generic Number | 4077 |
Logic Function Number | 4077 |
Logic IC Function | Quadruple Exclusive-NOR Gate |
No. of Gates | 4 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, CMOS QUAD XNOR, 4077, SOIC14; Logic Family / Base Number:CD4077; Logic Type:XNOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD4077BM .?
Additional datasheets, footprints and schematics for CD4077BM . are listed in our Part Details tab. You can also find the CD4077BM . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4077BM . in the Pricing & Inventory tab next to part details. You can view CD4077BM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4077BM . fall under?
The CD4077BM . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4077BM . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4077BM . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4077BM . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD4077BM . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD4077BM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4077BM . often in real-time on the comparison pages.
What if I can't find stock of CD4077BM .?
You can fill out our help required form which you can use to request a quote for CD4077BM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.