Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.16
|
-
|
Buy Now |
Logic Family / Base Number | CD4076B |
---|---|
Shift Register Function | Parallel to Parallel |
No. of Elements | 1 Element |
No. of Bits Per Element | 4bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
IC Output Type | Tri State |
Logic IC Family | 4000B |
Logic IC Base Number | 4076 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CMOS 4-Bit D-Type Registers with Clock and 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4076BMT?
Additional datasheets, footprints and schematics for CD4076BMT are listed on our Part Details page. You can also find images and similar parts to CD4076BMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4076BMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4076BMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4076BMT fall under?
The CD4076BMT is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD4076BMT when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4076BMT you can contact the distributor directly for product support, shipping queries etc.
Is the CD4076BMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4076BMT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD4076BMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4076BMT often in real-time on the comparison pages.
What if I can't find stock of CD4076BMT?
You can fill out our help required form which you can use to request a quote for CD4076BMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.