Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Logic Family / Base Number | CD4076 |
---|---|
Shift Register Function | - |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 4bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
IC Output Type | Tri State |
Logic IC Family | CD4000 |
Logic IC Base Number | 4076, 4076 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4076 |
Frequency | 16MHz |
Input Current Max | 1µA |
Logic Function Number | 4076 |
Logic IC Function | 4-Bit D-Type Register with Clock and 3-State Outputs |
Logic Type | Register D Type |
Operating Temperature Range | -55°C to +125°C |
Power Dissipation Ptot Max | 500mW |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS 4-Bit D-Type Registers with Clock and 3-State Outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Logic, D-Type Register 4Bit, 16Dip | Newark Electronics |
LOGIC, D-TYPE REGISTER 4BIT, 16DIP | Farnell |
Where can I find additional details, specifications and documents for a CD4076BE .?
Additional datasheets, footprints and schematics for CD4076BE . are listed on our Part Details page. You can also find images and similar parts to CD4076BE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4076BE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4076BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4076BE . fall under?
The CD4076BE . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD4076BE . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4076BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4076BE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4076BE . have stock available?
Authorised distributors including Texas Instruments and Avnet America have stock available or on a lead time for CD4076BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4076BE . often in real-time on the comparison pages.
What if I can't find stock of CD4076BE .?
You can fill out our help required form which you can use to request a quote for CD4076BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.