| Status: | Unknown |
|---|---|
| Series: | CD4000 LOGIC Series |
| RoHS: | Unknown |
Prices starting from US$0.23
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$0.32
|
5,235
in stock
|
Buy Now |
|
RS
from US$0.60
|
1,010
in stock
|
Buy Now |
|
Micros
from US$0.23
|
798
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.44
|
700
in stock
|
Buy Now |
|
TME
from US$0.53
|
445
in stock
|
Buy Now |
|
Ozdisan
from US$0.44
|
409
in stock
|
Buy Now |
|
Chip One Stop
from US$0.42
|
64
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.96
|
63
in stock
|
Buy Now |
|
Conrad
from US$0.86
|
63
in stock
|
Buy Now |
|
Newark Electronics
from US$0.84
|
0
in stock
|
Buy Now |
|
element14
from US$0.99
|
0
in stock
|
Buy Now |
|
Buerklin
from US$0.49
|
0
in stock
|
Buy Now |
| Buy Now |
| Logic Family / Base Number | CD4073 |
|---|---|
| Logic Type | AND |
| Output Current | 6.8mA |
| No. of Inputs | 3 |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 18V |
| Logic Case Style | DIP |
| No. of Pins | 14Pins |
| Logic IC Family | CD4000 |
| Logic IC Base Number | 4073, 4073 |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | CD4000 LOGIC Series |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 4073 |
| Device Marking | 4073 |
| Logic Function Number | 4073 |
| Logic IC Function | Triple 3-Input AND Gate |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Range | 3V to 18V |
| Termination Type | Through Hole |
| AND Gate 3-Element 3-IN | RS |
| Triple 3-Input AND Gate | Micros |
| Tripple 3Inp AND Gate DIP14 | Schukat Electronic |
| IC: digital | TME |
| Texas Instruments CD4073BE Logic IC Gates and Inverters Tube | Rapid Electronics |
| Texas Instruments CD4073BE Logik IC - Gate und Inverter Tube | Conrad |
| Cmos Triple And, 4073, Dip14, 18V | Newark Electronics |
| CMOS TRIPLE AND, 4073, DIP14, 18V | element14 |
| Triple 3-Input AND Gatter, PDIP-14, Texas Instruments CD4073BE | Buerklin |
Where can I find additional details, specifications and documents for a CD4073BE .?
Additional datasheets, footprints and schematics for CD4073BE . are listed on our Part Details page. You can also find images and similar parts to CD4073BE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4073BE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4073BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4073BE . fall under?
The CD4073BE . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4073BE . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4073BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4073BE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4073BE . have stock available?
Authorised distributors including Rochester Electronics, RS, Micros, Schukat Electronic and TME have stock available or on a lead time for CD4073BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4073BE . often in real-time on the comparison pages.
What if I can't find stock of CD4073BE .?
You can fill out our help required form which you can use to request a quote for CD4073BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.