CD4072BMT Part Information
Details for CD4072BMT by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters

Buy CD4072BMT Directly from Texas Instruments (31900 in stock) at $0.2490
Part Downloads

Part Specifications
Logic Family / Base Number | CD4072 |
Logic Type | OR |
Output Current | - |
No. of Inputs | 4 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4072 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 2-ch, 4-input, 3-V to 18-V OR gates | Texas Instruments
Viewing Distributors for CD4072BMT
Loading...
Loading Results for CD4072BMT