Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4070 |
---|---|
Logic Type | XOR |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4070, 4070 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4070 |
IC Generic Number | 4070 |
Logic Function Number | 4070 |
Logic IC Function | Quadruple 2-Input Exclusive-OR Gate |
No. of Gates | 4 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
4000 CMOS, SMD, 4070, SOIC14, 18V | Farnell |
4000 Cmos, Smd, 4070, Soic14, 18V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4070BM?
Additional datasheets, footprints and schematics for CD4070BM are listed on our Part Details page. You can also find images and similar parts to CD4070BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4070BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4070BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4070BM fall under?
The CD4070BM is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4070BM when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4070BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4070BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4070BM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for CD4070BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4070BM often in real-time on the comparison pages.
What if I can't find stock of CD4070BM?
You can fill out our help required form which you can use to request a quote for CD4070BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.