| Status: | Unknown |
|---|---|
| Series: | CD4000 LOGIC Series |
| RoHS: | Unknown |
Prices starting from US$0.34
| Distributor | Stock | ||
|---|---|---|---|
|
Schukat Electronic
from US$0.41
|
1,300
in stock
|
Buy Now |
|
RS
from US$0.43
|
1,100
in stock
|
Buy Now |
|
Newark Electronics
from US$0.34
|
1,038
in stock
|
Buy Now |
|
element14
from US$0.37
|
1,038
in stock
|
Buy Now |
|
Farnell
from US$0.40
|
1,038
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.51
|
985
in stock
|
Buy Now |
|
TME
from US$0.40
|
985
in stock
|
Buy Now |
|
Chip One Stop
from US$0.37
|
690
in stock
|
Buy Now |
|
Micros
from US$0.34
|
535
in stock
|
Buy Now |
|
Ozdisan
from US$0.39
|
496
in stock
|
Buy Now |
|
Conrad
from US$0.64
|
175
in stock
|
Buy Now |
|
Buerklin
from US$0.52
|
12
in stock
|
Buy Now |
| Buy Now |
| Logic Family / Base Number | CD4070 |
|---|---|
| Logic Type | XOR |
| Output Current | 6.8mA |
| No. of Inputs | 2 |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 18V |
| Logic Case Style | DIP |
| No. of Pins | 14Pins |
| Logic IC Family | CD4000 |
| Logic IC Base Number | 4070, 4070 |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | CD4000 LOGIC Series |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 4070 |
| Device Marking | CD4070BE |
| IC Generic Number | 4070 |
| Logic Function Number | 4070 |
| Logic IC Function | Quadruple 2-Input Exclusive-OR Gate |
| No. of Gates | 4 |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Range | 3V to 18V |
| Termination Type | Through Hole |
| Quad 2Inp EXOR Gate DIP14 | Schukat Electronic |
| CMOS Quad Exclusive-OR Gate CD4070BE | RS |
| Ic, 4000 Cmos, 4070, Dip14, 18V | Newark Electronics |
| IC, 4000 CMOS, 4070, DIP14, 18V | element14 |
| TI CD4070BE Quad 2 Input Exclusive OR Gate | Rapid Electronics |
| IC: digital | TME |
| Quad 2-Input EX-OR Gate | Micros |
| Texas Instruments CD4070BE Logik IC - Gate und Inverter Tube | Conrad |
| CMOS Quad Exclusive-OR, PDIP-14, Texas Instruments CD4070BE | Buerklin |
Where can I find additional details, specifications and documents for a CD4070BE?
Additional datasheets, footprints and schematics for CD4070BE are listed on our Part Details page. You can also find images and similar parts to CD4070BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4070BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4070BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4070BE fall under?
The CD4070BE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4070BE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4070BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4070BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4070BE have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4070BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4070BE often in real-time on the comparison pages.
What if I can't find stock of CD4070BE?
You can fill out our help required form which you can use to request a quote for CD4070BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.