CD4067BM . Semiconductors - ICs by Texas Instruments

LOGIC SNGL 16CH MUS/DEMUX 24SOIC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
2,439 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Multiplexer Configuration 16
No. of Circuits 1Circuits
On State Resistance Max 125ohm
Supply Voltage Range 3V to 18V
Analogue Multiplexer Case SOIC
No. of Pins 24Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Case Style SOIC
Supply Current 100µA
Termination Type Surface Mount Device

Alternative Descriptions

20-V, 16:1 single-ended, 1-channel analog multiplexer | Texas Instruments
LOGIC, SNGL 16CH MUS/DEMUX, 24SOIC | Newark Electronics

More Parts in Analogue Multiplexers - MUX / Demultiplexers - DEMUX


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4067BM .?

Additional datasheets, footprints and schematics for CD4067BM . are listed on our Part Details page. You can also find images and similar parts to CD4067BM . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4067BM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4067BM . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4067BM . fall under?

The CD4067BM . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to CD4067BM . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4067BM . you can contact the distributor directly for product support, shipping queries etc.

Is the CD4067BM . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4067BM . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for CD4067BM ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4067BM . often in real-time on the comparison pages.

What if I can't find stock of CD4067BM .?

You can fill out our help required form which you can use to request a quote for CD4067BM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay