| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Analogue Switch Type | SPST |
|---|---|
| No. of Channels | 4Channels |
| On State Resistance Max | 240ohm |
| Supply Voltage Range | 3V to 18V |
| Analogue Switch Case | TSSOP |
| No. of Pins | 14Pins |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Analogue Switch Case Style | TSSOP |
| Bandwidth | 40MHz |
| Operating Temperature Range | -55°C to +125°C |
| Turn Off Time | 15ns |
| Turn On Time | 15µs |
| IC: analog switch | TME |
Where can I find additional details, specifications and documents for a CD4066BPWR .?
Additional datasheets, footprints and schematics for CD4066BPWR . are listed on our Part Details page. You can also find images and similar parts to CD4066BPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4066BPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4066BPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4066BPWR . fall under?
The CD4066BPWR . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to CD4066BPWR . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4066BPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4066BPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4066BPWR . have stock available?
Authorised distributors including Chip One Stop, TME and Ozdisan have stock available or on a lead time for CD4066BPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4066BPWR . often in real-time on the comparison pages.
What if I can't find stock of CD4066BPWR .?
You can fill out our help required form which you can use to request a quote for CD4066BPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.