Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 240ohm |
Supply Voltage Range | 3V to 18V |
Analogue Switch Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch, 4Ch, Spst, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4066BMT .?
Additional datasheets, footprints and schematics for CD4066BMT . are listed on our Part Details page. You can also find images and similar parts to CD4066BMT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4066BMT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4066BMT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4066BMT . fall under?
The CD4066BMT . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to CD4066BMT . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4066BMT . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4066BMT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4066BMT . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4066BMT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4066BMT . often in real-time on the comparison pages.
What if I can't find stock of CD4066BMT .?
You can fill out our help required form which you can use to request a quote for CD4066BMT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.