No. of Channels | 4Channels |
---|---|
Analogue Switch Type | SPST |
On State Resistance Max | 240ohm |
Supply Voltage Range | 3V to 18V |
Analogue Switch Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CD4066BM TI | Elfaro |
SMT TUBE | Component Electronics |
IC: digital | Transfer Multisort Elektronik |
10-pA on-state leakage current, 20-V, 1:1 (SPST), 4-channel analog switch | Texas Instruments |
Quad Bilateral Switch SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CD4066BM?
Additional datasheets, footprints and schematics for CD4066BM are listed on our Part Details page. You can also find images and similar parts to CD4066BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4066BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4066BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4066BM fall under?
The CD4066BM is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to CD4066BM when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4066BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4066BM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CD4066BM have stock available?
Authorised distributors including Arrow Electronics, Avnet America and Texas Instruments have stock available or on a lead time for CD4066BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4066BM often in real-time on the comparison pages.
What if I can't find stock of CD4066BM?
You can fill out our help required form which you can use to request a quote for CD4066BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.