Logic Family / Base Number | CD4060 |
---|---|
Counter Type | Ripple Carry Binary / Divider |
Clock Frequency | 24MHz |
Count Maximum | 16383 |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4060 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator | Texas Instruments |
14 STAGE RIPPLE CARRY COUNTER TSSOP16 | Farnell |
14 Stage Ripple Carry Counter Tssop16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4060BPWR?
Additional datasheets, footprints and schematics for CD4060BPWR are listed on our Part Details page. You can also find images and similar parts to CD4060BPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4060BPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4060BPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4060BPWR fall under?
The CD4060BPWR is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4060BPWR when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4060BPWR you can contact the distributor directly for product support, shipping queries etc.
Is the CD4060BPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4060BPWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for CD4060BPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4060BPWR often in real-time on the comparison pages.
What if I can't find stock of CD4060BPWR?
You can fill out our help required form which you can use to request a quote for CD4060BPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.