Logic Family / Base Number | CD4060 |
---|---|
Counter Type | Ripple Carry Binary / Divider |
Clock Frequency | 24MHz |
Count Maximum | 16383 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4060, 4060 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Count Max | 14 |
Logic IC Function | 14-Stage Ripple-Carry Binary Counter / Divider and Oscillator |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
20V CMOS 14-stage BIN Counter+Oscil SO16 | RS |
LOGIC, BIN COUNTER/DIV/OSC, 16SOIC | Farnell |
Logic, Bin Counter/Div/Osc, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4060BM .?
Additional datasheets, footprints and schematics for CD4060BM . are listed on our Part Details page. You can also find images and similar parts to CD4060BM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4060BM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4060BM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4060BM . fall under?
The CD4060BM . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4060BM . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4060BM . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4060BM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4060BM . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Farnell and Newark Electronics have stock available or on a lead time for CD4060BM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4060BM . often in real-time on the comparison pages.
What if I can't find stock of CD4060BM .?
You can fill out our help required form which you can use to request a quote for CD4060BM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.