CD4056BM Part Information
Details for CD4056BM by Texas Instruments
Semiconductors - ICs > Logic > Decoders / Encoders
Part Downloads


Part Specifications
Logic Family / Base Number | CD4056 |
Logic Type | BCD to 7 Segment Decoder / Driver |
No. of Outputs | 7Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4056, 4056 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Applications | Calculators and Meters General Purpose Displays Industrial Control Panels Panel Meters |
IC Applications | Calculators and Meters General Purpose Displays Industrial Control Panels Panel Meters |
Logic IC Function | BCD to 7 Segment Decoder / Driver with Strobed Latch Function |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 5.8mA |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function | Texas Instruments
Viewing Distributors for CD4056BM
Loading...
Loading Results for CD4056BM