Logic Family / Base Number | CD4055 |
---|---|
Logic Type | BCD to 7 Segment Decoder / Driver |
No. of Outputs | 7Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4055, 4055 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Calculators and Meters General Purpose Displays Industrial Control Panels Panel Meters |
IC Applications | Calculators and Meters General Purpose Displays Industrial Control Panels Panel Meters |
Logic IC Function | BCD To 7 Segment Decoder / Driver with Display Frequency Output |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 5.8mA |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output | Texas Instruments |
ROHS / CI DIL 16 / TUBE 25 PCS | Holdelec |
Logic, Decoder/Drvr Bcd-7, 16Dip | Newark Electronics |
LOGIC, DECODER/DRVR BCD-7, 16DIP | element14 |
Where can I find additional details, specifications and documents for a CD4055BE?
Additional datasheets, footprints and schematics for CD4055BE are listed on our Part Details page. You can also find images and similar parts to CD4055BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4055BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4055BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4055BE fall under?
The CD4055BE is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD4055BE when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4055BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4055BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4055BE have stock available?
Authorised distributors including Texas Instruments and Avnet America have stock available or on a lead time for CD4055BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4055BE often in real-time on the comparison pages.
What if I can't find stock of CD4055BE?
You can fill out our help required form which you can use to request a quote for CD4055BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.