Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 3Circuits |
On State Resistance Max | 125ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Logic Case Style | TSSOP |
Logic IC Base Number | 4053 |
Logic IC Function | Triple 2-Channel Analog Multiplexer / Demultiplexer with Logic-Level Conversion |
Logic Type | Multiplexer |
No. of Channels | 2Channels |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 100µA |
Supply Voltage Max | 18V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
CMOS 3x2-ch Analog MUX/DEMUX 16P TSSOP | RS |
Ic, Logic, Triple 2Ch Mux, 16Tssop | Newark Electronics |
IC, LOGIC, TRIPLE 2CH MUX, 16TSSOP | element14 |
Where can I find additional details, specifications and documents for a CD4053BPW .?
Additional datasheets, footprints and schematics for CD4053BPW . are listed on our Part Details page. You can also find images and similar parts to CD4053BPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4053BPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4053BPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4053BPW . fall under?
The CD4053BPW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4053BPW . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4053BPW . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4053BPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4053BPW . have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4053BPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4053BPW . often in real-time on the comparison pages.
What if I can't find stock of CD4053BPW .?
You can fill out our help required form which you can use to request a quote for CD4053BPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.