CD4052BPW Part Information
Details for CD4052BPW by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Analogue Multiplexers - MUX / Demultiplexers - DEMUX
Part Features
- 100% Tested for Quiescent Current at 20 V
- 5 V, 10 V, and 15 V Parametric Ratings
- Binary Address Decoding on Chip
- Break-Before-Make Switching Eliminates Channel
- High OFF Resistance, Channel Leakage of u00b1100 pA (Typical) at VDD u2013 VEE = 18 V
- Logic-Level Conversion for Digital Addressing Signals of 3 V to 20 V (VDD u2013 VSS = 3 V to 20 V) to Switch Analog Signals to 20 VP-P (VDD u2013 VEE = 20 V) Matched Switch Characteristics, rON = 5 u2126 (Typical) for VDD u2013 VEE = 15 V Very Low Quiescent Power Dissipation Under All Digital-Control Input and Supply Conditions, 0.2 u00b5W (Typical) at VDD u2013 VSS = VDD u2013 VEE = 10 V
- Low ON Resistance,125 u2126 (Typical) Over 15 VP-P Signal Input Range for VDD u2013 VEE = 18 V
- Maximum Input Current of 1 u00b5A at 18 V Over Full Package Temperature Range, 100 nA at 18 V and 25u00b0C
- Wide Range of Digital and Analog Signal Levels u2013 Digital: 3 V to 20 V u2013 Analog: u226420 VP-P
Part Specifications
Multiplexer Configuration | 4 |
No. of Circuits | 2Circuits |
On State Resistance Max | 125ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Logic Case Style | TSSOP |
Logic IC Base Number | 4052 |
Logic IC Function | Differential 4-Channel Analog Multiplexer / Demultiplexer with Logic-Level Conversion |
Logic Type | Multiplexer |
No. of Channels | 4Channels |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 100µA |
Supply Voltage Max | 18V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD4052BPW?
Additional datasheets, footprints and schematics for CD4052BPW are listed in our Part Details tab. You can also find the CD4052BPW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4052BPW in the Pricing & Inventory tab next to part details. You can view CD4052BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4052BPW fall under?
The CD4052BPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4052BPW when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4052BPW you can contact the distributor directly for product support, shipping queries etc.
Is the CD4052BPW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD4052BPW have stock available?
There is no stock from authorised distributors for CD4052BPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4052BPW often in real-time on the comparison pages.
What if I can't find stock of CD4052BPW?
You can fill out our help required form which you can use to request a quote for CD4052BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.