CD4052BM96 . Part Information
Details for CD4052BM96 . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX

Buy CD4052BM96 Directly from Texas Instruments (1378884 in stock) at $0.1000
Part Downloads

Part Specifications
Multiplexer Configuration | 4 |
No. of Circuits | 2Circuits |
On State Resistance Max | 240ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- CMOS 4-ch Analog MUX/DEMUX 16-Pin SOIC | RS Components
- ANALOGUE MUX/DEMUX, DUAL, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes | Newark Electronics
- 20-V, 4:1, 2-channel general-purpose multiplexer | Texas Instruments
- Texas Instruments CD4052BM96 Multiplexer/Demultiplexer, İkili 4:1, Analog Çoklayıcı (MUX) | RS Components TR
- CMOS 4-ch Analog MUX/DEMUX 16-Pin SOIC | RS Components IT
Viewing Distributors for CD4052BM96 .
Loading...
Loading Results for CD4052BM96 .