Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 240ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Base Number | 4051 |
IC Generic Number | 4051 |
Logic Case Style | SOIC |
Logic Function Number | 4051 |
Logic IC Base Number | 4051 |
Logic IC Function | 8 Channel Analog Multiplexer/Demultiplexer |
Logic Type | Multiplexer |
No. of Outputs | 8Outputs |
On Resistance Rds(on) | 125ohm |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 80nA |
Supply Voltage | 5V |
Supply Voltage Max | 20V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Analog Mtpx Dem Mtpx SO16 | Schukat Electronic |
CMOS 8-ch Analog MUX/DEMUX 16-Pin SOIC | RS |
4000 Cmos, Smd, 4051, Soic16, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4051BM?
Additional datasheets, footprints and schematics for CD4051BM are listed on our Part Details page. You can also find images and similar parts to CD4051BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4051BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4051BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4051BM fall under?
The CD4051BM is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4051BM when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4051BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4051BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4051BM have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for CD4051BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4051BM often in real-time on the comparison pages.
What if I can't find stock of CD4051BM?
You can fill out our help required form which you can use to request a quote for CD4051BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.