| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.27
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$0.27
|
25,118
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.37
|
3,375
in stock
|
Buy Now |
|
Ozdisan
from US$0.46
|
2,896
in stock
|
Buy Now |
|
element14
from US$0.41
|
2,141
in stock
|
Buy Now |
|
Farnell
from US$0.42
|
2,141
in stock
|
Buy Now |
|
TME
from US$0.35
|
1,218
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.38
|
690
in stock
|
Buy Now |
|
RS
from US$0.47
|
380
in stock
|
Buy Now |
|
Conrad
from US$0.63
|
370
in stock
|
Buy Now |
|
Buerklin
from US$0.46
|
67
in stock
|
Buy Now |
|
Chip One Stop
from US$0.73
|
25
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
13
in stock
|
Buy Now |
|
Newark Electronics
-
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Circuits | 1 |
|---|---|
| Supply Current | 80nA |
| On State Resistance Max | 240ohm |
| Supply Voltage Range | 3V to 20V |
| Operating Temperature Range | -55°C to +125°C |
| Analog Switch Case Style | DIP |
| No. of Pins | 16 |
| Anal Mtpx Dem Mtpx DIP16 | Schukat Electronic |
| MULTIPLEXER, 8 CHANNEL, 16DIP | element14 |
| IC: digital | TME |
| Texas Instruments CD4051BE Analogue Multiplexer / Demultiplexer | Rapid Electronics |
| Analog Multiplexer Single 8:1 | RS |
| Texas Instruments CD4051BE Schnittstellen-IC - Analogschalter Tube | Conrad |
| CMOS Single Analog Multiplexer or Demultiplexer, PDIP-16, Texas Instruments CD4051BE | Buerklin |
| Multiplexer, 8 Channel, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4051BE?
Additional datasheets, footprints and schematics for CD4051BE are listed on our Part Details page. You can also find images and similar parts to CD4051BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4051BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4051BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4051BE fall under?
The CD4051BE is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4051BE when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4051BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4051BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4051BE have stock available?
Authorised distributors including Rochester Electronics, Schukat Electronic, Ozdisan, element14 and Farnell have stock available or on a lead time for CD4051BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4051BE often in real-time on the comparison pages.
What if I can't find stock of CD4051BE?
You can fill out our help required form which you can use to request a quote for CD4051BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.