Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 1.05kohm |
Supply Voltage Range | 5V to 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
4000 CMOS, SMD, 4051, SOIC16, 15V | element14 |
Analog Multiplexer, 8 X 1, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4051BCM?
Additional datasheets, footprints and schematics for CD4051BCM are listed on our Part Details page. You can also find images and similar parts to CD4051BCM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4051BCM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4051BCM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4051BCM fall under?
The CD4051BCM is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to CD4051BCM when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4051BCM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4051BCM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CD4051BCM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CD4051BCM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4051BCM often in real-time on the comparison pages.
What if I can't find stock of CD4051BCM?
You can fill out our help required form which you can use to request a quote for CD4051BCM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.