CD4050BPWR . Part Information
Details for CD4050BPWR . by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.5500 |
10 | 0.4680 |
100 | 0.3250 |
500 | 0.2740 |
1000 | 0.1940 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD4050 |
Logic Device Type | Buffer / Converter Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4050, 4050 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Hex Non-Inverting Buffer / Converter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, BUFF/CONVERTER HEX, 16TSSOP; Logic Family / Base Number:CD4050; Logic Device Type:Buffer / Converter, Non Inverting; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD4050BPWR .?
Additional datasheets, footprints and schematics for CD4050BPWR . are listed in our Part Details tab. You can also find the CD4050BPWR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4050BPWR . in the Pricing & Inventory tab next to part details. You can view CD4050BPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4050BPWR . fall under?
The CD4050BPWR . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD4050BPWR . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4050BPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4050BPWR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD4050BPWR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD4050BPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4050BPWR . often in real-time on the comparison pages.
What if I can't find stock of CD4050BPWR .?
You can fill out our help required form which you can use to request a quote for CD4050BPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.