Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4049 |
---|---|
Logic Device Type | Buffer / Converter Inverting |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4049 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +125°C |
Propagation Delay | 150ns |
Supply Voltage Range | 3V to 18V |
6-ch, 3-V to 18-V inverters | Texas Instruments |
Ic, Inverting Buffer/Converter, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4049UBPWR?
Additional datasheets, footprints and schematics for CD4049UBPWR are listed on our Part Details page. You can also find images and similar parts to CD4049UBPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4049UBPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4049UBPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4049UBPWR fall under?
The CD4049UBPWR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD4049UBPWR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4049UBPWR you can contact the distributor directly for product support, shipping queries etc.
Is the CD4049UBPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4049UBPWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4049UBPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4049UBPWR often in real-time on the comparison pages.
What if I can't find stock of CD4049UBPWR?
You can fill out our help required form which you can use to request a quote for CD4049UBPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.