Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | Frequency Synthesis |
---|---|
Frequency | 2.4MHz |
No. of Pins | 16Pins |
PLL Case Style | SOP |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 10µA |
CMOS Micropower Phase-Locked Loop | Texas Instruments |
Phase-Locked Loop, Sop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4046BNSR?
Additional datasheets, footprints and schematics for CD4046BNSR are listed on our Part Details page. You can also find images and similar parts to CD4046BNSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4046BNSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4046BNSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4046BNSR fall under?
The CD4046BNSR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to CD4046BNSR when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4046BNSR you can contact the distributor directly for product support, shipping queries etc.
Is the CD4046BNSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4046BNSR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4046BNSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4046BNSR often in real-time on the comparison pages.
What if I can't find stock of CD4046BNSR?
You can fill out our help required form which you can use to request a quote for CD4046BNSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.