Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
935
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
125
in stock
|
Buy Now | |
element14
from US$0.13
|
125
in stock
|
Buy Now | |
Texas Instruments
from US$0.09
|
-
|
Buy Now |
Logic Family / Base Number | CD4044 |
---|---|
Latch Type | SR |
IC Output Type | Tri State |
Propagation Delay | 50ns |
Output Current | - |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
No. of Bits | 4bit |
Logic IC Family | CD4000 |
Logic IC Base Number | 4044 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: digital | Transfer Multisort Elektronik |
Sr Latch, Quad, 3-State O/P, Soic-16 | Newark Electronics |
SR LATCH, QUAD, 3-STATE O/P, SOIC-16 | element14 |
CMOS Quad NAND R/S Latch with 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4044BDR .?
Additional datasheets, footprints and schematics for CD4044BDR . are listed on our Part Details page. You can also find images and similar parts to CD4044BDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4044BDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4044BDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4044BDR . fall under?
The CD4044BDR . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to CD4044BDR . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4044BDR . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4044BDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4044BDR . have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4044BDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4044BDR . often in real-time on the comparison pages.
What if I can't find stock of CD4044BDR .?
You can fill out our help required form which you can use to request a quote for CD4044BDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.