Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Logic Family / Base Number | CD4044 |
---|---|
Latch Type | SR |
IC Output Type | Tri State |
Propagation Delay | 50ns |
Output Current | 6.8mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
No. of Bits | 4bit |
Logic IC Family | CD4000 |
Logic IC Base Number | 4044, 4044 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quad 3-State RS Latch |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Logic, Quad Nand R/S Latch, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4044BD .?
Additional datasheets, footprints and schematics for CD4044BD . are listed on our Part Details page. You can also find images and similar parts to CD4044BD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4044BD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4044BD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4044BD . fall under?
The CD4044BD . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to CD4044BD . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4044BD . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4044BD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4044BD . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CD4044BD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4044BD . often in real-time on the comparison pages.
What if I can't find stock of CD4044BD .?
You can fill out our help required form which you can use to request a quote for CD4044BD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.