CD4043BE Part Information
Details for CD4043BE by Texas Instruments
Semiconductors - ICs > Logic > Latches
Part Downloads


Part Specifications
Logic Family / Base Number | CD4043 |
Latch Type | SR |
IC Output Type | Tri State |
Propagation Delay | 50ns |
Output Current | 6.8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
No. of Bits | 4bit |
Logic IC Family | CD4000 |
Logic IC Base Number | 4043, 4043 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4043 |
IC Generic Number | 4043 |
Logic Function Number | 4043 |
Logic IC Function | Quadruple NOR R/S Latch (3-State) |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Alternative Part Descriptions
- CMOS Quad NOR R/S Latch CD4043BE | RS Components
- IC, CMOS QUAD NOR R/S 3 STATE, 16DIP; Logic Family / Base Number:CD4043; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:50ns; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes | Newark Electronics
- IC: digital; RS latch; Channels: 4; CMOS; THT; DIP16 | Transfer Multisort Elektronik
- CMOS Quad NOR R/S Latch with 3-State Outputs | Texas Instruments
- Quad NOR Latch [Texas Instruments] CD4043BE Quad NOR Latch | Distrelec
Viewing Distributors for CD4043BE
Loading...
Loading Results for CD4043BE