Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4035 |
---|---|
Shift Register Function | Parallel to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 4bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
IC Output Type | Differential |
Logic IC Family | CD4000 |
Logic IC Base Number | 4035 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current Max | 0.1µA |
Logic Type | Shift Register |
Power Dissipation Ptot Max | 100mW |
IC: digital | Transfer Multisort Elektronik |
Logic, Shift Reg P-In/P-Out, 16Dip | Newark Electronics |
LOGIC, SHIFT REG P-IN/P-OUT, 16DIP | element14 |
CMOS 4-Stage Parallel In/Parallel Out Shift Register | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4035BE .?
Additional datasheets, footprints and schematics for CD4035BE . are listed on our Part Details page. You can also find images and similar parts to CD4035BE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4035BE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4035BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4035BE . fall under?
The CD4035BE . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD4035BE . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4035BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4035BE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4035BE . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD4035BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4035BE . often in real-time on the comparison pages.
What if I can't find stock of CD4035BE .?
You can fill out our help required form which you can use to request a quote for CD4035BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.