CD4033BE . Part Information
Details for CD4033BE . by Texas Instruments
Semiconductors - ICs>Logic>Counters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3900 |
10 | 1.2500 |
25 | 1.1900 |
50 | 1.1200 |
100 | 1.0500 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD4033 |
Counter Type | Decade / Divider |
Clock Frequency | 16MHz |
Count Maximum | 10 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4033, 4033 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Count Max | 5 |
Logic IC Function | Decade Counter / Divider with Decoded 7-Segment Display Outputs and Ripple Blanking |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Alternative Part Descriptions
- LOGIC, COUNTR/DIVIDR DECADE, 16DIP; Logic Family / Base Number:CD4033; Counter Type:Decade / Divider; Clock Frequency:16MHz; Count Maximum:10; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD4033BE .?
Additional datasheets, footprints and schematics for CD4033BE . are listed in our Part Details tab. You can also find the CD4033BE . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4033BE . in the Pricing & Inventory tab next to part details. You can view CD4033BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4033BE . fall under?
The CD4033BE . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4033BE . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4033BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4033BE . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD4033BE . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD4033BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4033BE . often in real-time on the comparison pages.
What if I can't find stock of CD4033BE .?
You can fill out our help required form which you can use to request a quote for CD4033BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.