Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
720
in stock
|
Buy Now | |
Texas Instruments
from US$0.24
|
44,454
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
1,250
in stock
|
Buy Now | |
Micros
from US$0.30
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
750
in stock
|
Buy Now | |
element14
from US$0.41
|
750
in stock
|
Buy Now | |
Farnell
from US$0.43
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
642
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
438
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
58
in stock
|
Buy Now |
Logic Family / Base Number | CD4028 |
---|---|
Logic Type | BCD to Decimal Decoder |
No. of Outputs | 10Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4028, 4028 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Address Decoding Code Conversion Indicator Tube Decoder Memory Selection Control |
Base Number | 4028 |
IC Applications | Address Decoding Code Conversion Indicator-Tube Decoder Memory Selection Control |
IC Generic Number | 4028 |
Logic IC Function | BCD-to-Decimal Decoder |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 6.8mA |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers | Texas Instruments |
BCD:Deci Decoder DIP16 | Schukat Electronic |
BCD to Decimal Decoder | Micros |
Ic, Decoder/Driver | Newark Electronics |
IC, DECODER/DRIVER | element14 |
Decoder/Demultiplexer Single 4-to-10 | RS |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD4028BE?
Additional datasheets, footprints and schematics for CD4028BE are listed on our Part Details page. You can also find images and similar parts to CD4028BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4028BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4028BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4028BE fall under?
The CD4028BE is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD4028BE when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4028BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4028BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4028BE have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Micros, Newark Electronics and element14 have stock available or on a lead time for CD4028BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4028BE often in real-time on the comparison pages.
What if I can't find stock of CD4028BE?
You can fill out our help required form which you can use to request a quote for CD4028BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.