Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.55 |
170
|
Buy Now | |
Rapid Electronics | US$0.68 |
1,427
|
Buy Now | |
Farnell | US$0.81 |
893
|
Buy Now | |
Newark Electronics | US$0.96 |
893
|
Buy Now | |
element14 | US$0.99 |
893
|
Buy Now | |
Schukat Electronic | US$0.50 |
300
|
Buy Now | |
Transfer Multisort Elektronik | US$0.57 |
200
|
Buy Now | |
Texas Instruments | US$0.32 |
-
|
Buy Now |
Logic Family / Base Number | CD4026 |
---|---|
Counter Type | Decade / Divider |
Clock Frequency | 16MHz |
Count Maximum | 5 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4026, 4026 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Decade Counter / Divider |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Texas Instruments CD4026BE Decade Counter 7seg Out | Rapid Electronics |
IC, BUFFER/DRIVER/RECEIVER | Farnell |
Ic, Buffer/Driver/Receiver | Newark Electronics |
Decade Counter/Divider DIP16 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Counter/Divider Single 5-Bit Decade UP | RS |
CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4026BE?
Additional datasheets, footprints and schematics for CD4026BE are listed on our Part Details page. You can also find images and similar parts to CD4026BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4026BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4026BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4026BE fall under?
The CD4026BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4026BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4026BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4026BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4026BE have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for CD4026BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4026BE often in real-time on the comparison pages.
What if I can't find stock of CD4026BE?
You can fill out our help required form which you can use to request a quote for CD4026BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.