Logic Family / Base Number | CD4000257 |
---|---|
Logic Type | Data Selector / Multiplexer |
No. of Channels | 4Channels |
Line Configuration | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 40257, 40257 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quad 2-to-1 Line Data Selector / Multiplexer |
Operating Temperature Range | -55°C to +125°C |
Ratio | 2 |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
LOGIC, DATA SELECT/MUX QUAD, 16SOIC | Farnell |
Where can I find additional details, specifications and documents for a CD40257BM .?
Additional datasheets, footprints and schematics for CD40257BM . are listed on our Part Details page. You can also find images and similar parts to CD40257BM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40257BM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40257BM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40257BM . fall under?
The CD40257BM . is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CD40257BM . when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40257BM . you can contact the distributor directly for product support, shipping queries etc.
Is the CD40257BM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40257BM . have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for CD40257BM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40257BM . often in real-time on the comparison pages.
What if I can't find stock of CD40257BM .?
You can fill out our help required form which you can use to request a quote for CD40257BM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.