Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4000257 |
---|---|
Logic Type | Data Selector / Multiplexer |
No. of Channels | 4Channels |
Line Configuration | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 40257, 40257 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40257 |
IC Generic Number | 40257 |
Logic Function Number | 40257 |
Logic IC Function | Quadruple 2-Line-To-1-Line Data Selector/Multiplexer |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 6.8mA |
Ratio | 2 |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a CD40257BE?
Additional datasheets, footprints and schematics for CD40257BE are listed on our Part Details page. You can also find images and similar parts to CD40257BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40257BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40257BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40257BE fall under?
The CD40257BE is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CD40257BE when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40257BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD40257BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40257BE have stock available?
Authorised distributors including Rochester Electronics and Lake-View Electronics have stock available or on a lead time for CD40257BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40257BE often in real-time on the comparison pages.
What if I can't find stock of CD40257BE?
You can fill out our help required form which you can use to request a quote for CD40257BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.