Status: | Unknown |
---|---|
Series: | 4023 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
160
in stock
|
Buy Now | |
Texas Instruments
from US$0.25
|
98,256
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
646
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
441
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
219
in stock
|
Buy Now | |
element14
from US$0.43
|
219
in stock
|
Buy Now | |
Farnell
from US$0.46
|
219
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
119
in stock
|
Buy Now |
Logic Function | NAND Gate |
---|---|
No. of Elements | Triple |
No. of Inputs | 3Inputs |
No. of Pins | 14Pins |
Logic Case Style | PDIP |
Product Range | 4023 |
Logic IC Family | 4000B |
Supply Voltage Min | 3V |
RoHS Compliant | Yes |
Three-channel 3-input 3V-to-18V NAND gate | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Ic, 4000 Cmos, Dip14, 18V | Newark Electronics |
IC, 4000 CMOS, DIP14, 18V | element14 |
NAND Gate 3-Element 3-IN | RS |
Texas Instruments CD4023BE Triple 3 Input NAND Gates | Rapid Electronics |
Where can I find additional details, specifications and documents for a CD4023BE?
Additional datasheets, footprints and schematics for CD4023BE are listed on our Part Details page. You can also find images and similar parts to CD4023BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4023BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4023BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4023BE fall under?
The CD4023BE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4023BE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4023BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4023BE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CD4023BE have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Jameco Electronics and Newark Electronics have stock available or on a lead time for CD4023BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4023BE often in real-time on the comparison pages.
What if I can't find stock of CD4023BE?
You can fill out our help required form which you can use to request a quote for CD4023BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.