CD4021BMT Logic by Texas Instruments

SHIFT REGISTER 8BIT SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number CD4021
Shift Register Function Parallel to Serial Serial to Serial
No. of Elements 1 Element, 1Elements
No. of Bits Per Element 8bit
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
IC Output Type Standard
Logic IC Family CD4000
Logic IC Base Number 4021
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Type Shift Register


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4021BMT?

Additional datasheets, footprints and schematics for CD4021BMT are listed on our Part Details page. You can also find images and similar parts to CD4021BMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4021BMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4021BMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4021BMT fall under?

The CD4021BMT is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to CD4021BMT when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4021BMT you can contact the distributor directly for product support, shipping queries etc.

Is the CD4021BMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4021BMT have stock available?

There is no stock from authorised distributors for CD4021BMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4021BMT often in real-time on the comparison pages.

What if I can't find stock of CD4021BMT?

You can fill out our help required form which you can use to request a quote for CD4021BMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay