Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4021 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
IC Output Type | Standard |
Logic IC Family | CD4000 |
Logic IC Base Number | 4021, 4021 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 17MHz |
Input Current Max | 1µA |
Logic IC Function | 8-Stage Static Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | -55°C to +125°C |
Power Dissipation Ptot Max | 500mW |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Shift Register Single, CD4021BM | RS |
IC: digital | Transfer Multisort Elektronik |
Logic, Static Shft Reg 8Stg, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4021BM?
Additional datasheets, footprints and schematics for CD4021BM are listed on our Part Details page. You can also find images and similar parts to CD4021BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4021BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4021BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4021BM fall under?
The CD4021BM is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD4021BM when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4021BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4021BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4021BM have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4021BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4021BM often in real-time on the comparison pages.
What if I can't find stock of CD4021BM?
You can fill out our help required form which you can use to request a quote for CD4021BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.